| Status: | Unknown |
|---|---|
| Series: | RC Series |
| RoHS: | Unknown |
Prices starting from US$0.0269
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.0393
|
312,000
in stock
|
Buy Now |
|
Maritex
from US$0.06
|
8,470
in stock
|
Buy Now |
|
Chip One Stop
from US$0.06
|
4,317
in stock
|
Buy Now |
|
Rutronik
from US$0.0269
|
4,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.06
|
4,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0326
|
4,000
in stock
|
Buy Now |
|
CoreStaff
from US$0.09
|
4,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.07
|
3,500
in stock
|
Buy Now |
|
Avnet Abacus
-
|
20,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0347
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0380
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.09
|
0
in stock
|
Buy Now |
| Buy Now |
| Resistor Case Style | 2010 [5025 Metric] |
|---|---|
| Resistance | 1ohm |
| Product Range | RC Series |
| Voltage Rating | 200V |
| Resistor Element Material | Thick Film |
| Power Rating | 750mW |
| Resistance Tolerance | ± 1% |
| Temperature Coefficient | ± 300ppm/°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| Climatic Category | 55/125/56 |
| External Depth | 0.55mm |
| External Length / Height | 5mm |
| External Width | 2.5mm |
| Full Power Rating Temperature | 70°C |
| No. of Pins | 2Pins |
| Operating Temperature Max | 125°C |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +125°C |
| Reel Quantity | 4000 |
| Resistor Mounting | Surface Mount Device |
| Temperature Coeff. + | 300ppm/°C |
| Temperature Coeff. - | 300ppm/°C |
| Tolerance + | 1% |
| Tolerance - | 1% |
| Voltage Rating V DC | 200V |
| Voltage Rating VAC | 200V |
| 1 OHM 1% | TTI Europe |
| RC2010 1R 1% 0,75W TK200 | Rutronik |
| Res, 1R, 1%, 0.75W, Thick Film, 2010 Rohs Compliant: Yes |Yageo RC2010FK-071RL | Newark Electronics |
| RC Series 2010 0.75 W 1 Ohm ±1% ±200 ppm/°C SMT Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RC2010FK-071RL?
Additional datasheets, footprints and schematics for RC2010FK-071RL are listed on our Part Details page. You can also find images and similar parts to RC2010FK-071RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2010FK-071RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2010FK-071RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2010FK-071RL fall under?
The RC2010FK-071RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC2010FK-071RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2010FK-071RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC2010FK-071RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2010FK-071RL have stock available?
Authorised distributors including TTI Europe, Maritex, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for RC2010FK-071RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2010FK-071RL often in real-time on the comparison pages.
What if I can't find stock of RC2010FK-071RL?
You can fill out our help required form which you can use to request a quote for RC2010FK-071RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.