Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0119
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0234
|
3,926
in stock
|
Buy Now | |
TTI Europe
from US$0.0171
|
44,000
in stock
|
Buy Now | |
Rutronik
from US$0.0210
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0172
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0119
|
19,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0242
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0189
|
-
|
Buy Now |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 10kohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Climatic Category | 55/125/56 |
External Depth | 0.55mm |
External Length / Height | 5mm |
External Width | 2.5mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
Voltage Rating VAC | 200V |
10K OHM 1% | TTI Europe |
RC2010 10K 1% 0,75W TK100 | Rutronik |
RC Series 2010 0.75 W 10 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Res, 10K, 1%, 0.75W, Thick Film, 2010 Rohs Compliant: Yes |Yageo RC2010FK-0710KL | Newark Electronics |
RES, 10K, 1%, 0.75W, THICK FILM, 2010 | element14 |
SMD Chip Resistor, 10 kOhm, � 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 10 kOhm, ± 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC2010FK-0710KL?
Additional datasheets, footprints and schematics for RC2010FK-0710KL are listed on our Part Details page. You can also find images and similar parts to RC2010FK-0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2010FK-0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2010FK-0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2010FK-0710KL fall under?
The RC2010FK-0710KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC2010FK-0710KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2010FK-0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC2010FK-0710KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2010FK-0710KL have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for RC2010FK-0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2010FK-0710KL often in real-time on the comparison pages.
What if I can't find stock of RC2010FK-0710KL?
You can fill out our help required form which you can use to request a quote for RC2010FK-0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.