Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Input Power | - |
No Load Speed | 18000rpm |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (12-Jan-2017) |
ROTARY TOOL, ADJ, 8000-18000RPM, 12V | element14 |
Where can I find additional details, specifications and documents for a RC18/EUK?
Additional datasheets, footprints and schematics for RC18/EUK are listed on our Part Details page. You can also find images and similar parts to RC18/EUK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC18/EUK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC18/EUK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC18/EUK fall under?
The RC18/EUK is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to RC18/EUK when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC18/EUK you can contact the distributor directly for product support, shipping queries etc.
Is the RC18/EUK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC18/EUK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RC18/EUK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC18/EUK often in real-time on the comparison pages.
What if I can't find stock of RC18/EUK?
You can fill out our help required form which you can use to request a quote for RC18/EUK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.