Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0274
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,119
in stock
|
Buy Now | |
TTI Europe
from US$0.0492
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,119
in stock
|
Buy Now | |
element14
from US$0.06
|
2,119
in stock
|
Buy Now | |
Rutronik
from US$0.0309
|
-
|
Buy Now | |
Future Electronics
from US$0.0274
|
-
|
Buy Now | |
Avnet America
from US$0.0279
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 1218 [3045 Metric] |
---|---|
Resistance | 150ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 4.6mm |
External Width | 3.05mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Voltage | 600V |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Tape Width | 8mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
150 OHM 5% | TTI Europe |
Res, Thick Film, 150R, 5%, 1W, 1218 | Newark Electronics |
RES, 150R, 5%, 1W, 1218, THICK FILM | element14 |
RC1218 150R 5% 1W TK100 | Rutronik |
RC Series 1218 1 W 150 Ohm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 150 Ohm, ± 5%, 1 W, 1218 [3246 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 150 Ohm, � 5%, 1 W, 1218 [3246 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC1218JK-07150RL?
Additional datasheets, footprints and schematics for RC1218JK-07150RL are listed on our Part Details page. You can also find images and similar parts to RC1218JK-07150RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1218JK-07150RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1218JK-07150RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1218JK-07150RL fall under?
The RC1218JK-07150RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1218JK-07150RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1218JK-07150RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1218JK-07150RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1218JK-07150RL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for RC1218JK-07150RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1218JK-07150RL often in real-time on the comparison pages.
What if I can't find stock of RC1218JK-07150RL?
You can fill out our help required form which you can use to request a quote for RC1218JK-07150RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.