Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
34
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
64,000
in stock
|
Buy Now | |
Rutronik
from US$0.0370
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
element14
from US$0.08
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0369
|
-
|
Buy Now | |
Avnet America
from US$0.0351
|
-
|
Buy Now |
Resistor Case Style | 1218 [3045 Metric] |
---|---|
Resistance | 10kohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 4.6mm |
External Width | 3.05mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Voltage | 600V |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Tape Width | 8mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
10K OHM 1% | TTI Europe |
RC1218 10K 1% 1W TK100 | Rutronik |
Res, 10K, 1%, 1W, Thick Film, 1218 W Rohs Compliant: Yes |Yageo RC1218FK-0710KL | Newark Electronics |
RES, 10K, 1%, 1W, THICK FILM, 1218 W | element14 |
SMD Chip Resistor, 10 kOhm, � 1%, 1 W, 1218 [3246 Metric], Thick Film, General Purpose | Avnet Abacus |
RC Series 1218 1 W 10 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 1 W, 1218 [3246 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC1218FK-0710KL?
Additional datasheets, footprints and schematics for RC1218FK-0710KL are listed on our Part Details page. You can also find images and similar parts to RC1218FK-0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1218FK-0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1218FK-0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1218FK-0710KL fall under?
The RC1218FK-0710KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1218FK-0710KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1218FK-0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1218FK-0710KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1218FK-0710KL have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC1218FK-0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1218FK-0710KL often in real-time on the comparison pages.
What if I can't find stock of RC1218FK-0710KL?
You can fill out our help required form which you can use to request a quote for RC1218FK-0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.