Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0031
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0161
|
No stock
|
Buy Now | |
Rutronik
from US$0.0037
|
41,480,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0034
|
3,680,000
in stock
|
Buy Now | |
Avnet America
from US$0.0031
|
80,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
16,680
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,560,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0033
|
-
|
Buy Now | |
element14
from US$0.0081
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistor Technology | Thick Film |
Power Rating | 250mW |
Rated Current | 2A |
Product Range | RC Series |
Body Height | 0.55mm |
Body Length | 3.1mm |
Body Width | 1.6mm |
RoHS Compliant | Yes |
RC1206 0R I=2A | Rutronik |
ZERO OHM JUMPER | TTI Europe |
Zero Ohm Resistor, Jumper, 1206 [3216 Metric], Thick Film, 250 mW, 2 A, Surface Mount | Avnet America |
YAGEO SMD Jumper 250mW, 0Ohm, 5%, 1206 | Distrelec |
RC Series 1206 0.25 W 0 Ohm Jumper Surface Mount SMT Thick Film Chip Resistor | Future Electronics |
Res, Thick Film, 0R, 0.25W, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC1206JR-130RL?
Additional datasheets, footprints and schematics for RC1206JR-130RL are listed on our Part Details page. You can also find images and similar parts to RC1206JR-130RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206JR-130RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206JR-130RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206JR-130RL fall under?
The RC1206JR-130RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC1206JR-130RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206JR-130RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206JR-130RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206JR-130RL have stock available?
Authorised distributors including Rutronik, TTI Europe, Avnet America, Distrelec and Avnet Abacus have stock available or on a lead time for RC1206JR-130RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206JR-130RL often in real-time on the comparison pages.
What if I can't find stock of RC1206JR-130RL?
You can fill out our help required form which you can use to request a quote for RC1206JR-130RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.