Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0217
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.0042
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0041
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
2
in stock
|
Buy Now | |
element14
from US$0.0095
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
480,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0041
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistor Technology | Thick Film |
Power Rating | 250mW |
Rated Current | 2A |
Product Range | RC Series |
Body Height | 0.55mm |
Body Length | 3.1mm |
Body Width | 1.6mm |
RoHS Compliant | Yes |
Zero Ohm Resistor, Jumper, 1206 [3216 Metric], Thick Film, 250 mW, 2 A, Surface Mount | Avnet America |
ZERO OHM JUMPER | TTI Europe |
Res, Thick Film, 0R, 0.25W, 1206 | Newark Electronics |
RC Series 1206 0.25 W 0 Ohm Jumper SMT Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RC1206JR-100RL?
Additional datasheets, footprints and schematics for RC1206JR-100RL are listed on our Part Details page. You can also find images and similar parts to RC1206JR-100RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206JR-100RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206JR-100RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206JR-100RL fall under?
The RC1206JR-100RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC1206JR-100RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206JR-100RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206JR-100RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206JR-100RL have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC1206JR-100RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206JR-100RL often in real-time on the comparison pages.
What if I can't find stock of RC1206JR-100RL?
You can fill out our help required form which you can use to request a quote for RC1206JR-100RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.