Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0053
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0081
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.0056
|
390,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
185,785
in stock
|
Buy Now | |
element14
from US$0.0242
|
185,785
in stock
|
Buy Now | |
Farnell
from US$0.0100
|
185,785
in stock
|
Buy Now | |
RS
from US$0.0150
|
11,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0053
|
9,499
in stock
|
Buy Now | |
Avnet America
from US$0.0083
|
-
|
Buy Now | |
TTI Europe
from US$0.0078
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1ohm |
---|---|
Resistance Tolerance | ± 5% |
Power Rating | 250mW |
Resistor Case Style | 1206 [3216 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
RC1206 1R 5% 0,25W TK200 | Rutronik |
Res, 1R, 5%, 0.25W, 1206, Thick Film Rohs Compliant: Yes |Yageo RC1206JR-071RL | Newark Electronics |
RES, 1R, 5%, 0.25W, 1206, THICK FILM | element14 |
RC Series 1206 0.25 W 1 Ohm â–’5% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor Thick Film 1206 1R | RS |
SMD Chip Resistor, 1 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
1 OHM 5% | TTI Europe |
SMD Chip Resistor, 1 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC1206JR-071RL?
Additional datasheets, footprints and schematics for RC1206JR-071RL are listed on our Part Details page. You can also find images and similar parts to RC1206JR-071RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206JR-071RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206JR-071RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206JR-071RL fall under?
The RC1206JR-071RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC1206JR-071RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206JR-071RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206JR-071RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206JR-071RL have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RC1206JR-071RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206JR-071RL often in real-time on the comparison pages.
What if I can't find stock of RC1206JR-071RL?
You can fill out our help required form which you can use to request a quote for RC1206JR-071RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.