Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0019
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0050
|
3,132
in stock
|
Buy Now | |
TTI Europe
from US$0.0035
|
945,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0032
|
320,000
in stock
|
Buy Now | |
Avnet America
from US$0.0034
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0019
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
5,000
in stock
|
Buy Now | |
Conrad
from US$0.0215
|
4,104
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0038
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
4.7M OHM 5% | TTI Europe |
RC Series 1206 0.25 W 4.7 MOhm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 4.7 MOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
Res, 4M7, 5%, 0.25W, Thick Film, 1206 Rohs Compliant: Yes |Yageo RC1206JR-074M7L | Newark Electronics |
RES, 4M7, 5%, 0.25W, THICK FILM, 1206 | element14 |
Packaging type (components): Tape cut | Conrad |
SMD Chip Resistor, 4.7 MOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
RC1206 4,7M 5% 0,25W TK100 | Rutronik |
Where can I find additional details, specifications and documents for a RC1206JR-074M7L?
Additional datasheets, footprints and schematics for RC1206JR-074M7L are listed on our Part Details page. You can also find images and similar parts to RC1206JR-074M7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206JR-074M7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206JR-074M7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206JR-074M7L you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206JR-074M7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206JR-074M7L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Newark Electronics and Chip One Stop have stock available or on a lead time for RC1206JR-074M7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206JR-074M7L often in real-time on the comparison pages.
What if I can't find stock of RC1206JR-074M7L?
You can fill out our help required form which you can use to request a quote for RC1206JR-074M7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.