Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 250mW |
Resistor Case Style | 1206 [3216 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
Res, Thick Film, 1R, 1%, 0.25W, 1206 | Newark Electronics |
SMD Chip Resistor, 1 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
1 OHM 1% | TTI Europe |
SMD Chip Resistor, 1 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC1206FR-101RL?
Additional datasheets, footprints and schematics for RC1206FR-101RL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-101RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-101RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-101RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-101RL fall under?
The RC1206FR-101RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-101RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-101RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-101RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-101RL have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for RC1206FR-101RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-101RL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-101RL?
You can fill out our help required form which you can use to request a quote for RC1206FR-101RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.