Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0027
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
1,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0045
|
315,000
in stock
|
Buy Now | |
Micros
from US$0.0027
|
49,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0042
|
30,000
in stock
|
Buy Now | |
Conrad
from US$0.0059
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0049
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0072
|
2,397
in stock
|
Buy Now | |
Chip One Stop
from US$0.0033
|
1,595
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Rutronik
from US$0.0044
|
-
|
Buy Now | |
Future Electronics
from US$0.0037
|
-
|
Buy Now | |
Avnet America
from US$0.0039
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 82ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
82 OHM 1% | TTI Europe |
SMD Resistor 1206 1/4W 1% 82R Taped | Schukat Electronic |
Packaging type (components): Tape on Full reel | Conrad |
Res, 82R, 1%, 0.25W, 1206, Thick Film | Newark Electronics |
RES, 82R, 1%, 0.25W, 1206, THICK FILM | element14 |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor Thick film 1206 1% 82R | RS |
SMD Chip Resistor, 82 ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
RC1206 82R 1% 0,25W TK100 | Rutronik |
RC Series 1206 0.25 W 82 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 82 ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC1206FR-0782RL?
Additional datasheets, footprints and schematics for RC1206FR-0782RL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-0782RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-0782RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-0782RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-0782RL fall under?
The RC1206FR-0782RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-0782RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-0782RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-0782RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-0782RL have stock available?
Authorised distributors including TTI Europe, Micros, Schukat Electronic, Conrad and Newark Electronics have stock available or on a lead time for RC1206FR-0782RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-0782RL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-0782RL?
You can fill out our help required form which you can use to request a quote for RC1206FR-0782RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.