Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0024
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
23,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0050
|
3,580,000
in stock
|
Buy Now | |
Rutronik
from US$0.0044
|
310,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0024
|
196,314
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0042
|
40,000
in stock
|
Buy Now | |
Conrad
from US$0.0059
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0032
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0072
|
3,800
in stock
|
Buy Now | |
element14
from US$0.0103
|
1,620
in stock
|
Buy Now | |
Farnell
from US$0.0107
|
120
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0048
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 820ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
RC Series 1206 0.25 W 820 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC1206 820R 1% 0,25W TK100 | Rutronik |
SMD Resistor 1206 1/4W 1% 820R Taped | Schukat Electronic |
Resistor Thick film 1206 1% 820R | RS |
Packaging type (components): Tape on Full reel | Conrad |
Res, 820R, 1%, 0.25W, Thick Film, 1206 | Newark Electronics |
SMD Chip Resistor, 820 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
RES, 820R, 1%, 0.25W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 820 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
820 OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a RC1206FR-07820RL?
Additional datasheets, footprints and schematics for RC1206FR-07820RL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-07820RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-07820RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-07820RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-07820RL fall under?
The RC1206FR-07820RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-07820RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-07820RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-07820RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-07820RL have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, Schukat Electronic and RS have stock available or on a lead time for RC1206FR-07820RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-07820RL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-07820RL?
You can fill out our help required form which you can use to request a quote for RC1206FR-07820RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.