Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0041
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0061
|
37,800
in stock
|
Buy Now | |
TTI Europe
from US$0.0086
|
30,000
in stock
|
Buy Now | |
Micros
from US$0.0041
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0065
|
25,000
in stock
|
Buy Now | |
element14
from US$0.0183
|
23,517
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
20,767
in stock
|
Buy Now | |
Farnell
from US$0.0209
|
20,767
in stock
|
Buy Now | |
Avnet America
from US$0.0097
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0052
|
3,790
in stock
|
Buy Now | |
Avnet Abacus
-
|
95,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0092
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 3.9ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
Resistor: thick film | Transfer Multisort Elektronik |
3.9 OHM 1% | TTI Europe |
RC1206 3,9R 1% 0,25W TK200 | Rutronik |
RES, 3R9, 1%, 0.25W, 1206, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Rc Series, 3.9 Ohm, 250 Mw, - 1%, 200 V, 1206 [3216 Metric] Rohs Compliant: Yes |Yageo RC1206FR-073R9L | Newark Electronics |
SMD Chip Resistor, 3.9 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
Resistor Thick film 1206 1% 3R9 | RS |
SMD Chip Resistor, 3.9 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
RC Series 1206 0.25 W 3.9 Ohm â–’1% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RC1206FR-073R9L?
Additional datasheets, footprints and schematics for RC1206FR-073R9L are listed on our Part Details page. You can also find images and similar parts to RC1206FR-073R9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-073R9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-073R9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-073R9L fall under?
The RC1206FR-073R9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-073R9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-073R9L you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-073R9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-073R9L have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Micros, Rutronik and element14 have stock available or on a lead time for RC1206FR-073R9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-073R9L often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-073R9L?
You can fill out our help required form which you can use to request a quote for RC1206FR-073R9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.