Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 15kohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
RES, 15K, 1%, 0.25W, 1206, THICK FILM | element14 |
Res, Thick Film, 15K, 1%, 0.25W, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC1206FR-0715K0L?
Additional datasheets, footprints and schematics for RC1206FR-0715K0L are listed on our Part Details page. You can also find images and similar parts to RC1206FR-0715K0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-0715K0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-0715K0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-0715K0L fall under?
The RC1206FR-0715K0L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-0715K0L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-0715K0L you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-0715K0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-0715K0L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RC1206FR-0715K0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-0715K0L often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-0715K0L?
You can fill out our help required form which you can use to request a quote for RC1206FR-0715K0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.