Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0027
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
19,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0048
|
5,440,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0036
|
2,970,000
in stock
|
Buy Now | |
Rutronik
from US$0.0044
|
2,525,000
in stock
|
Buy Now | |
element14
from US$0.0103
|
491,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
468,744
in stock
|
Buy Now | |
Farnell
from US$0.0110
|
468,744
in stock
|
Buy Now | |
Micros
from US$0.0027
|
150,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0056
|
72,237
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0042
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0030
|
25,800
in stock
|
Buy Now | |
Avnet Asia
from US$0.0036
|
10,000
in stock
|
Buy Now | |
Conrad
from US$0.0059
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
3,760
in stock
|
Buy Now | |
Avnet Abacus
-
|
280,000
in stock
|
Buy Now | |
Avnet America
from US$0.0039
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 100ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
100 OHM 1% | TTI Europe |
RC Series 1206 0.25 W 100 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC1206 100R 1% 0,25W TK100 | Rutronik |
RES, 100R, 1%, 0.25W, 1206, THICK FILM | element14 |
Thick Film Resistor, 100 Ohm, 250Mw, 1% | Newark Electronics |
SMD Resistor 1206 1/4W 1% 100R Taped | Schukat Electronic |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor Thick film 1206 1% 100R | RS |
SMD Chip Resistor, 100 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Asia |
Packaging type (components): Tape on Full reel | Conrad |
YAGEO SMD Resistor 250mW, 100Ohm, 1%, 1206 | Distrelec |
SMD Chip Resistor, 100 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC1206FR-07100RL?
Additional datasheets, footprints and schematics for RC1206FR-07100RL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-07100RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-07100RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-07100RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-07100RL fall under?
The RC1206FR-07100RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-07100RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-07100RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-07100RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-07100RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, element14 and Newark Electronics have stock available or on a lead time for RC1206FR-07100RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-07100RL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-07100RL?
You can fill out our help required form which you can use to request a quote for RC1206FR-07100RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.