Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0027
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0050
|
2,813
in stock
|
Buy Now | |
TTI Europe
from US$0.0043
|
675,000
in stock
|
Buy Now | |
Rutronik
from US$0.0044
|
415,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0038
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0039
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0027
|
3,900
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
2,813
in stock
|
Buy Now | |
element14
from US$0.0051
|
2,813
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
620 OHM 1% | TTI Europe |
RC1206 620R 1% 0,25W TK100 | Rutronik |
RC Series 1206 0.25 W 620 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 620 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
YAGEO SMD Resistor 250mW, 620Ohm, 1%, 1206 | Distrelec |
Res, 620R, 1%, 0.25W, 1206, Thick Film Rohs Compliant: Yes |Yageo RC1206FR-07620RL | Newark Electronics |
SMD Chip Resistor, 620 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC1206FR-07620RL?
Additional datasheets, footprints and schematics for RC1206FR-07620RL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-07620RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-07620RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-07620RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-07620RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-07620RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-07620RL have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Avnet America and Chip One Stop have stock available or on a lead time for RC1206FR-07620RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-07620RL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-07620RL?
You can fill out our help required form which you can use to request a quote for RC1206FR-07620RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.