Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0076
|
No stock
|
Buy Now | |
Rutronik
from US$0.0021
|
16,325,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0013
|
4,080,000
in stock
|
Buy Now | |
Avnet America
from US$0.0018
|
1,460,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0020
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0043
|
19,800
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0010
|
6,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistor Technology | Thick Film |
Power Rating | 125mW |
Rated Current | 2A |
Product Range | RC Series |
Body Height | 0.5mm |
Body Length | 2mm |
Body Width | 1.25mm |
RoHS Compliant | Yes |
RC0805 0R I=2A | Rutronik |
ZERO OHM JUMPER | TTI Europe |
Zero Ohm Resistor, Jumper, 0805 [2012 Metric], Thick Film, 125 mW, 2 A, Surface Mount | Avnet America |
RC Series 0805 0.125 W 0 Ohm Jumper SMT Thick Film Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
YAGEO SMD Jumper 125mW, 0Ohm, 5%, 0805 | Distrelec |
Res, Thick Film, 0R, 0.125W, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC0805JR-130RL?
Additional datasheets, footprints and schematics for RC0805JR-130RL are listed on our Part Details page. You can also find images and similar parts to RC0805JR-130RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805JR-130RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805JR-130RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805JR-130RL fall under?
The RC0805JR-130RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0805JR-130RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805JR-130RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805JR-130RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805JR-130RL have stock available?
Authorised distributors including Rutronik, TTI Europe, Avnet America, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for RC0805JR-130RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805JR-130RL often in real-time on the comparison pages.
What if I can't find stock of RC0805JR-130RL?
You can fill out our help required form which you can use to request a quote for RC0805JR-130RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.