RC0805JR-104K7L Resistors - Fixed Value by Yageo Corporation

RES, THICK FILM, 4K7, 5%, 0.125W, 0805

Status: Unknown
Series: RC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0019

Distributor Stock
Logo for Newark
Newark
from US$0.0030
4,645
in stock
Buy Now
Logo for element14
element14
from US$0.0059
4,645
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,810,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0029
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0019
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0025
-
Buy Now

Specifications

Resistance 4.7kohm
Resistance Tolerance ± 5%
Power Rating 125mW
Resistor Case Style 0805 [2012 Metric]
Resistor Technology Thick Film
Resistor Type General Purpose
Product Range RC Series
RoHS Compliant Yes

Alternative Descriptions

Res, Thick Film, 4K7, 5%, 0.125W, 0805 | Newark Electronics
SMD Chip Resistor, 4.7 kOhm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus
THICK FILM RES 0805 4.7K OHMS 5 % | Future Electronics
SMD Chip Resistor, 4.7 kOhm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America
4.7K OHM 5% | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0805JR-104K7L?

Additional datasheets, footprints and schematics for RC0805JR-104K7L are listed on our Part Details page. You can also find images and similar parts to RC0805JR-104K7L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0805JR-104K7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805JR-104K7L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RC0805JR-104K7L fall under?

The RC0805JR-104K7L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RC0805JR-104K7L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805JR-104K7L you can contact the distributor directly for product support, shipping queries etc.

Is the RC0805JR-104K7L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0805JR-104K7L have stock available?

Authorised distributors including Newark Electronics, element14, Avnet Abacus, Future Electronics and Avnet America have stock available or on a lead time for RC0805JR-104K7L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0805JR-104K7L often in real-time on the comparison pages.

What if I can't find stock of RC0805JR-104K7L?

You can fill out our help required form which you can use to request a quote for RC0805JR-104K7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay