Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0019
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0026
|
22,330,000
in stock
|
Buy Now | |
Rutronik
from US$0.0020
|
5,005,000
in stock
|
Buy Now | |
element14
from US$0.0066
|
1,373,159
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
1,256,590
in stock
|
Buy Now | |
Farnell
from US$0.0069
|
1,256,590
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0024
|
90,000
in stock
|
Buy Now | |
RS
from US$0.0025
|
25,200
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
15,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.0021
|
9,805
in stock
|
Buy Now | |
Conrad
from US$0.0107
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Avnet America
from US$0.0024
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 0ohm |
Product Range | RC Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
ZERO OHM JUMPER | TTI Europe |
RC0805 0R I=2A | Rutronik |
RES, 0R0, 5%, 0.125W, 0805, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Rc Series, 125 Mw, - 5%, 150 V, 0805 [2012 Metric] Rohs Compliant: Yes |Yageo RC0805JR-070RL | Newark Electronics |
SMD Resistor 0805 1/8W 1% 0R Taped | Schukat Electronic |
Resistor Thick film 0805 5% 0R | RS |
YAGEO SMD Jumper 125mW, 0Ohm, 5%, 0805 | Distrelec |
Zero Ohm Resistor, Jumper, 0805 [2012 Metric], Thick Film, 125 mW, 2 A, Surface Mount | Avnet Abacus |
RC Series 0805 0.125 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RC0805JR-070RL?
Additional datasheets, footprints and schematics for RC0805JR-070RL are listed on our Part Details page. You can also find images and similar parts to RC0805JR-070RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805JR-070RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805JR-070RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805JR-070RL fall under?
The RC0805JR-070RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0805JR-070RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805JR-070RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805JR-070RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805JR-070RL have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Newark Electronics and Farnell have stock available or on a lead time for RC0805JR-070RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805JR-070RL often in real-time on the comparison pages.
What if I can't find stock of RC0805JR-070RL?
You can fill out our help required form which you can use to request a quote for RC0805JR-070RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.