Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0082
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0110
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0110
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0090
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0103
|
-
|
Buy Now | |
Avnet America
from US$0.0082
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 10ohm |
Product Range | RC Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant: Yes |Yageo RC0805FR-7W10RL | Newark Electronics |
RES, 10R, 1%, 0.125W, THICK FILM, 0805 | element14 |
10 OHM .25W 1% | TTI Europe |
RES 10 OHM 1% 1/4W 0805 | Future Electronics |
SMD Chip Resistor, 10 Ohm, ± 1%, 250 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 10 Ohm, � 1%, 250 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0805FR-7W10RL?
Additional datasheets, footprints and schematics for RC0805FR-7W10RL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-7W10RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-7W10RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-7W10RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-7W10RL fall under?
The RC0805FR-7W10RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-7W10RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-7W10RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-7W10RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-7W10RL have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Future Electronics have stock available or on a lead time for RC0805FR-7W10RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-7W10RL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-7W10RL?
You can fill out our help required form which you can use to request a quote for RC0805FR-7W10RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.