Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0145
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0020
|
8,060,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0029
|
5,800,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0050
|
18,500
in stock
|
Buy Now | |
Rutronik
from US$0.0024
|
-
|
Buy Now | |
Avnet America
from US$0.0022
|
-
|
Buy Now | |
element14
from US$0.0044
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 125mW |
Resistor Case Style | 0805 [2012 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
10K OHM 1% | TTI Europe |
RC Series 0805 0.125 W 10 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
RC0805 10K 1% 0,125W TK100 | Rutronik |
SMD Chip Resistor, 10 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Res, Thick Film, 10K, 1%, 0.125W, 0805 | Newark Electronics |
SMD Chip Resistor, 10 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0805FR-1310KL?
Additional datasheets, footprints and schematics for RC0805FR-1310KL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-1310KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-1310KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-1310KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-1310KL fall under?
The RC0805FR-1310KL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-1310KL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-1310KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-1310KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-1310KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Rutronik and Avnet America have stock available or on a lead time for RC0805FR-1310KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-1310KL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-1310KL?
You can fill out our help required form which you can use to request a quote for RC0805FR-1310KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.