Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0015
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0147
|
4,572
in stock
|
Buy Now | |
TTI Europe
from US$0.0015
|
40,000
in stock
|
Buy Now | |
element14
from US$0.0066
|
4,572
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
4,311
in stock
|
Buy Now | |
Avnet Abacus
-
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0029
|
-
|
Buy Now | |
Avnet America
from US$0.0022
|
-
|
Buy Now |
Resistance | 1Mohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 125mW |
Resistor Case Style | 0805 [2012 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
1M OHM 1% | TTI Europe |
Res, Thick Film, 1M, 1%, 0.125W, 0805 | Newark Electronics |
SMD Chip Resistor, 1 MOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
RC Series 0805 0.125 W 1 MOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0805FR-101ML?
Additional datasheets, footprints and schematics for RC0805FR-101ML are listed on our Part Details page. You can also find images and similar parts to RC0805FR-101ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-101ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-101ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-101ML fall under?
The RC0805FR-101ML is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-101ML when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-101ML you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-101ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-101ML have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for RC0805FR-101ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-101ML often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-101ML?
You can fill out our help required form which you can use to request a quote for RC0805FR-101ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.