| Status: | Unknown |
|---|---|
| Series: | RC Series |
| RoHS: | Unknown |
Prices starting from US$0.0019
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0019
|
2,280,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0022
|
1,070,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0021
|
830,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0019
|
500,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0019
|
460,000
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.0026
|
30,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0020
|
25,000
in stock
|
Buy Now |
|
TME
from US$0.0040
|
11,310
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0100
|
9,800
in stock
|
Buy Now |
|
CoreStaff
from US$0.0030
|
4,940
in stock
|
Buy Now |
|
Maritex
from US$0.0063
|
4,750
in stock
|
Buy Now |
|
RS
from US$0.0094
|
3,600
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0069
|
109
in stock
|
Buy Now |
|
Rapid Electronics
from US$17.16
|
2
in stock
|
Buy Now |
|
Conrad
from US$9.36
|
2
in stock
|
Buy Now |
|
Avnet Abacus
-
|
110,000
in stock
|
Buy Now |
|
Ozdisan
from US$0.0092
|
0
in stock
|
Buy Now |
| Buy Now |
| Resistor Case Style | 0805 [2012 Metric] |
|---|---|
| Resistance | 22ohm |
| Product Range | RC Series |
| Voltage Rating | 150V |
| Resistor Element Material | Thick Film |
| Power Rating | 125mW |
| Resistance Tolerance | ± 1% |
| Temperature Coefficient | ± 100ppm/°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| External Depth | 0.55mm |
| External Length / Height | 2mm |
| External Width | 1.25mm |
| Full Power Rating Temperature | 70°C |
| No. of Pins | 2Pins |
| Operating Temperature Max | 155°C |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +155°C |
| Reel Quantity | 5000 |
| Resistor Mounting | Surface Mount Device |
| Temperature Coeff. + | 100ppm/°C |
| Temperature Coeff. - | 100ppm/°C |
| Tolerance + | 1% |
| Tolerance - | 1% |
| Voltage Rating V DC | 150V |
| RC Series 0805 0.125 W 22 Ohm ±1% ±100 ppm/°C SMT Thick Film Chip Resistor | Future Electronics |
| 22 OHM 1% | TTI Europe |
| SMD Chip Resistor, 22 ohm, ? 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
| RC0805 22R 1% 0,125W TK100 | Rutronik |
| SMD Resistor 0805 1/8W 1% 22R Taped | Schukat Electronic |
| Resistor: thick film | TME |
| Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant: Yes |Yageo RC0805FR-0722RL | Newark Electronics |
| Resistor Thick Film 0805 22R | RS |
| Yageo RC0805FR-0722RL SMD Resistor 0603 22 Ohm 1% tolerance 125mW | Rapid Electronics |
| Yageo RC0805FR-0722RL RC0805FR-0722RL Dickschicht-Widerstand 22 Ω SMD 0805 0.125 W 1 % 5000 St. Tape on Full reel | Conrad |
| SMD Chip Resistor, 22 ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0805FR-0722RL?
Additional datasheets, footprints and schematics for RC0805FR-0722RL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-0722RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-0722RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-0722RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-0722RL fall under?
The RC0805FR-0722RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-0722RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-0722RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-0722RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-0722RL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, TTI Asia and Rutronik have stock available or on a lead time for RC0805FR-0722RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-0722RL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-0722RL?
You can fill out our help required form which you can use to request a quote for RC0805FR-0722RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.