Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
19,610
units
|
Buy Now |
![]() |
Rutronik |
565,000
units
|
Buy Now |
![]() |
Arrow Electronics |
160,000
units
|
Buy Now |
![]() |
Avnet Europe |
145,000
units
|
Buy Now |
![]() |
Schukat Electronic |
35,000
units
|
Buy Now |
![]() |
Chip One Stop |
18,400
units
|
Buy Now |
![]() |
Rapid Electronics |
10,000
units
|
Buy Now |
![]() |
Newark Electronics |
8,300
units
|
Buy Now |
![]() |
element14 |
8,200
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
3,700
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 82kohm |
Product Range | RC Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 150V |
RC0805 82K 1% 0,125W TK100 | Rutronik |
Res Thick Film 0805 82K Ohm 1% 1/8W ±100ppm/°C Molded SMD Paper T/R | Avnet Europe |
SMD Resistor 0805 1/8W 1% 82K Taped | Schukat Electronic |
RC0805 82K 1% 0,125W TK100 | Elfaro |
RES THICK FILM 82K OHM 1/8W 1% 0805 SMD | Dan-Mar Components |
Resistor SMD 0,125W 0805 TC100 | SOS electronic |
RES, 82K, 1%, 0.125W, THICK FILM, 0805 | Newark Electronics |
RES, 82K, 1%, 0.125W, 0805, THICK FILM | Farnell |
Resistor: thick film | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RC0805FR-0782KL?
Additional datasheets, footprints and schematics for RC0805FR-0782KL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-0782KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-0782KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-0782KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-0782KL fall under?
The RC0805FR-0782KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-0782KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-0782KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-0782KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-0782KL have stock available?
Authorised distributors including Rutronik, Arrow Electronics, Avnet Europe, Schukat Electronic and Chip One Stop have stock available or on a lead time for RC0805FR-0782KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-0782KL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-0782KL?
You can fill out our help required form which you can use to request a quote for RC0805FR-0782KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.