Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0030
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0063
|
6,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0054
|
265,000
in stock
|
Buy Now | |
Rutronik
from US$0.0036
|
185,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
108,473
in stock
|
Buy Now | |
Farnell
from US$0.0075
|
108,473
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0055
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0054
|
9,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0030
|
8,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
130,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0048
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
RC Series 0805 0.125 W 2 Ohm â–’1% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0805 2R 1% 0,125W TK200 | Rutronik |
Res, 2R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant: Yes |Yageo RC0805FR-072RL | Newark Electronics |
SMD Chip Resistor, 2 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor Thick film 0805 1% 2R | RS |
SMD Chip Resistor, 2 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
2 OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a RC0805FR-072RL?
Additional datasheets, footprints and schematics for RC0805FR-072RL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-072RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-072RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-072RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-072RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-072RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-072RL have stock available?
Authorised distributors including Future Electronics, Rutronik, element14, Farnell and Newark Electronics have stock available or on a lead time for RC0805FR-072RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-072RL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-072RL?
You can fill out our help required form which you can use to request a quote for RC0805FR-072RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.