Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0038
|
16,900
in stock
|
Buy Now | |
Rutronik
from US$0.0024
|
2,480,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0021
|
2,135,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0028
|
1,735,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
149,421
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
146,861
in stock
|
Buy Now | |
Farnell
from US$0.0038
|
146,861
in stock
|
Buy Now | |
Micros
from US$0.0018
|
120,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0020
|
112,000
in stock
|
Buy Now | |
Avnet America
from US$0.0022
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0018
|
9,205
in stock
|
Buy Now | |
Avnet Abacus
-
|
280,000
in stock
|
Buy Now |
Resistance | 2kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 125mW |
Resistor Case Style | 0805 [2012 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Voltage Rating | 150V |
RoHS Compliant | Yes |
RC0805 2K 1% 0,125W TK100 | Rutronik |
2K OHM 1% | TTI Europe |
RC Series 0805 0.125 W 2 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RES, 2K, 1%, 0.125W, 0805, THICK FILM | element14 |
Res, 2K, 1%, 0.125W, 0805, Thick Film Rohs Compliant: Yes |Yageo RC0805FR-072KL | Newark Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 2 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Resistor Thick film 0805 1% 2K | RS |
YAGEO SMD Resistor 125mW, 2kOhm, 1%, 0805 | Distrelec |
Where can I find additional details, specifications and documents for a RC0805FR-072KL?
Additional datasheets, footprints and schematics for RC0805FR-072KL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-072KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-072KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-072KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-072KL fall under?
The RC0805FR-072KL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-072KL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-072KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-072KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-072KL have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for RC0805FR-072KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-072KL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-072KL?
You can fill out our help required form which you can use to request a quote for RC0805FR-072KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.