Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0127
|
7,483
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
3,440,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0013
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
7,483
in stock
|
Buy Now | |
element14
from US$0.0029
|
7,483
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,340,000
in stock
|
Buy Now | |
Rutronik
from US$0.0013
|
-
|
Buy Now | |
Avnet America
from US$0.0010
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Voltage Rating | 50V |
Resistor Case Style | 0603 ^1608 Metric] |
Power Rating | 100mW |
Resistance Tolerance | 5% |
Product Range | RC Series |
Packaging | Cut Tape |
Body Height | 0.45mm |
47K OHM 5% | TTI Europe |
RC Series 0603 0.1 W 47 kOhm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Res, Thick Film, 47K, 5%, 0.1W, 0603 | Newark Electronics |
RESISTOR, THICK FILM, 47KOHM, 100mW, 5% | element14 |
SMD Chip Resistor, 47 kOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0603 47K 5% 0,1W TK100 | Rutronik |
SMD Chip Resistor, 47 kOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0603JR-1347KL?
Additional datasheets, footprints and schematics for RC0603JR-1347KL are listed on our Part Details page. You can also find images and similar parts to RC0603JR-1347KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-1347KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-1347KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-1347KL fall under?
The RC0603JR-1347KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-1347KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-1347KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-1347KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-1347KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC0603JR-1347KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-1347KL often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-1347KL?
You can fill out our help required form which you can use to request a quote for RC0603JR-1347KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.