RC0603JR-100RL Resistors - Fixed Value by Yageo Corporation

RES, THICK FILM, 0R, 0.1W, 0603

Status: Unknown
Series: RC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0012

Distributor Stock
Logo for Farnell
Farnell
from US$0.0410
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0015
480,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0013
80,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0012
20,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,760,000
in stock
Buy Now
Logo for element14
element14
from US$0.0029
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistor Technology Thick Film
Power Rating 100mW
Rated Current 1A
Product Range RC Series
Body Height 0.45mm
Body Length 1.6mm
Body Width 0.8mm
RoHS Compliant Yes

Alternative Descriptions

RC Series 0603 0.1 W 0 Ohm â–’5 % Jumper Surface Mount Thick Film Chip Resistor | Future Electronics
Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 1 A, Surface Mount | Avnet America
ZERO OHM JUMPER | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0603JR-100RL?

Additional datasheets, footprints and schematics for RC0603JR-100RL are listed on our Part Details page. You can also find images and similar parts to RC0603JR-100RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0603JR-100RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-100RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RC0603JR-100RL fall under?

The RC0603JR-100RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RC0603JR-100RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-100RL you can contact the distributor directly for product support, shipping queries etc.

Is the RC0603JR-100RL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0603JR-100RL have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe, Avnet Abacus and element14 have stock available or on a lead time for RC0603JR-100RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0603JR-100RL often in real-time on the comparison pages.

What if I can't find stock of RC0603JR-100RL?

You can fill out our help required form which you can use to request a quote for RC0603JR-100RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay