Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0024
|
6,895
in stock
|
Buy Now | |
Future Electronics
from US$0.0009
|
2,265,000
in stock
|
Buy Now | |
Rutronik
from US$0.0013
|
1,050,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0013
|
200,700
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
20,500
in stock
|
Buy Now | |
element14
from US$0.0022
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
6,895
in stock
|
Buy Now | |
RS
from US$0.0037
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0019
|
2,181
in stock
|
Buy Now | |
Avnet Abacus
-
|
170,000
in stock
|
Buy Now | |
Avnet America
from US$0.0010
|
-
|
Buy Now | |
TTI Europe
from US$0.0014
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 470ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
RC Series 0603 0.1 W 470 Ohm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0603 470R 5% 0,1W TK100 | Rutronik |
Resistor: thick film | Transfer Multisort Elektronik |
YAGEO SMD Resistor 100mW, 470Ohm, 5%, 0603 | Distrelec |
RES, 470R, 5%, 0.1W, THICK FILM, 0603 | element14 |
Surface Mount Thick Film Resistor, Rc Series, 470 Ohm, 100 Mw, - 5%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603JR-07470RL | Newark Electronics |
Resistor Thick Film 0603 470R | RS |
SMD Chip Resistor, 470 Ohm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 470 Ohm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
470 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a RC0603JR-07470RL?
Additional datasheets, footprints and schematics for RC0603JR-07470RL are listed on our Part Details page. You can also find images and similar parts to RC0603JR-07470RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-07470RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-07470RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-07470RL fall under?
The RC0603JR-07470RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-07470RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-07470RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-07470RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-07470RL have stock available?
Authorised distributors including Future Electronics, Rutronik, Transfer Multisort Elektronik, Distrelec and element14 have stock available or on a lead time for RC0603JR-07470RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-07470RL often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-07470RL?
You can fill out our help required form which you can use to request a quote for RC0603JR-07470RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.