Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0008
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0025
|
551,827
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
2,210,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0009
|
1,830,000
in stock
|
Buy Now | |
Rutronik
from US$0.0013
|
575,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
551,827
in stock
|
Buy Now | |
element14
from US$0.0059
|
551,827
in stock
|
Buy Now | |
Avnet America
from US$0.0010
|
50,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0013
|
9,000
in stock
|
Buy Now | |
RS
from US$0.0050
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0008
|
1,023
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 3.3kohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
3.3K OHM 5% | TTI Europe |
RC Series 0603 0.1 W 3.3 kOhm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0603 3,3K 5% 0,1W TK100 | Rutronik |
Surface Mount Thick Film Resistor, Rc Series, 3.3 Kohm, 100 Mw, - 5%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603JR-073K3L | Newark Electronics |
RES, 3K3, 5%, 0.1W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 3.3 kOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor Thick Film 0603 3K3 | RS |
SMD Chip Resistor, 3.3 kOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603JR-073K3L?
Additional datasheets, footprints and schematics for RC0603JR-073K3L are listed on our Part Details page. You can also find images and similar parts to RC0603JR-073K3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-073K3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-073K3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-073K3L fall under?
The RC0603JR-073K3L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-073K3L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-073K3L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-073K3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-073K3L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for RC0603JR-073K3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-073K3L often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-073K3L?
You can fill out our help required form which you can use to request a quote for RC0603JR-073K3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.