Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0024
|
4,050
in stock
|
Buy Now | |
TTI Europe
from US$0.0009
|
140,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0014
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0010
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
4,050
in stock
|
Buy Now | |
element14
from US$0.0022
|
4,050
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0013
|
-
|
Buy Now |
Resistance | 390kohm |
---|---|
Voltage Rating | 50V |
Resistor Case Style | 0603 ^1608 Metric] |
Power Rating | 100mW |
Resistance Tolerance | 5% |
Product Range | RC Series |
Packaging | Cut Tape |
Body Height | 0.45mm |
390K OHM 5% | TTI Europe |
RC Series 0603 0.1 W 390 kOhm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 390 kOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Res, 390K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant: Yes |Yageo RC0603JR-07390KL | Newark Electronics |
RES, 390K, 5%, 0.1W, THICK FILM, 0603 | element14 |
SMD Chip Resistor, 390 kOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0603 390K 5% 0,1W TK100 | Rutronik |
Where can I find additional details, specifications and documents for a RC0603JR-07390KL.?
Additional datasheets, footprints and schematics for RC0603JR-07390KL. are listed on our Part Details page. You can also find images and similar parts to RC0603JR-07390KL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-07390KL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-07390KL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-07390KL. fall under?
The RC0603JR-07390KL. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-07390KL. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-07390KL. you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-07390KL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-07390KL. have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for RC0603JR-07390KL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-07390KL. often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-07390KL.?
You can fill out our help required form which you can use to request a quote for RC0603JR-07390KL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.