Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0024
|
12,878
in stock
|
Buy Now | |
Rutronik
from US$0.0013
|
505,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0008
|
230,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
110,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
12,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0010
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0007
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now |
Resistance | 20ohm |
---|---|
Resistance Tolerance | ± 5% |
Power Rating | 100mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
RC0603 20R 5% 0,1W TK100 | Rutronik |
RC Series 0603 0.1 W 20 Ohm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
20 OHM 5% | TTI Europe |
RES, 20R, 5%, 0.1W, 0603, THICK FILM | element14 |
Res, 20R, 5%, 0.1W, Thick Film, 0603 Rohs Compliant: Yes |Yageo RC0603JR-0720RL | Newark Electronics |
SMD Chip Resistor, 20 Ohm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 20 Ohm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603JR-0720RL?
Additional datasheets, footprints and schematics for RC0603JR-0720RL are listed on our Part Details page. You can also find images and similar parts to RC0603JR-0720RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-0720RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-0720RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-0720RL fall under?
The RC0603JR-0720RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-0720RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-0720RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-0720RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-0720RL have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for RC0603JR-0720RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-0720RL often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-0720RL?
You can fill out our help required form which you can use to request a quote for RC0603JR-0720RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.