Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0097
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.0085
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0010
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0095
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0087
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0054
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 12Mohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.8mm |
External Length / Height | 0.45mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 300ppm/°C |
Temperature Coeff. - | 300ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Res Thick Film 0603 12M Ohm 5% 0.1W(1/10W) 200ppm/C Epoxy Pad SMD T/R | Future Electronics |
Res, 12M, 5%, 0.1W, Thick Film, 0603 Rohs Compliant: Yes |Yageo RC0603JR-0712ML | Newark Electronics |
RES, 12M, 5%, 0.1W, THICK FILM, 0603 | element14 |
12M OHM 5% | TTI Europe |
SMD Chip Resistor, 12 MOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 12 MOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0603JR-0712ML?
Additional datasheets, footprints and schematics for RC0603JR-0712ML are listed on our Part Details page. You can also find images and similar parts to RC0603JR-0712ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-0712ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-0712ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-0712ML fall under?
The RC0603JR-0712ML is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-0712ML when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-0712ML you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-0712ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-0712ML have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, element14 and TTI Europe have stock available or on a lead time for RC0603JR-0712ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-0712ML often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-0712ML?
You can fill out our help required form which you can use to request a quote for RC0603JR-0712ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.