Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 33ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Surface Mount Chip Resistor, Thick Film, Rc Series, 33 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-7W33RL | Newark Electronics |
SMD Chip Resistor, 33 Ohm, ± 1%, 200 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RES, 33R, 1%, 0.1W, 0603, THICK FILM | element14 |
33 OHM .2W 1% | TTI Europe |
SMD Chip Resistor, 33 Ohm, � 1%, 200 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603FR-7W33RL?
Additional datasheets, footprints and schematics for RC0603FR-7W33RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-7W33RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-7W33RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-7W33RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-7W33RL fall under?
The RC0603FR-7W33RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-7W33RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-7W33RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-7W33RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-7W33RL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for RC0603FR-7W33RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-7W33RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-7W33RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-7W33RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.