Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0042
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0061
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
1,600
in stock
|
Buy Now | |
element14
from US$0.0066
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0058
|
-
|
Buy Now | |
Avnet America
from US$0.0047
|
-
|
Buy Now | |
TTI Europe
from US$0.0042
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 1ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Surface Mount Chip Resistor, Thick Film, Rc Series, 1 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-7W1RL | Newark Electronics |
RES, 1R, 1%, 0.1W, 0603, THICK FILM | element14 |
RES 1 OHM 1% 1/5W 0603 | Future Electronics |
SMD Chip Resistor, 1 Ohm, ± 1%, 200 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
1 OHM .2W 1% | TTI Europe |
SMD Chip Resistor, 1 Ohm, � 1%, 200 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603FR-7W1RL?
Additional datasheets, footprints and schematics for RC0603FR-7W1RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-7W1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-7W1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-7W1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-7W1RL fall under?
The RC0603FR-7W1RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-7W1RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-7W1RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-7W1RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-7W1RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RC0603FR-7W1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-7W1RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-7W1RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-7W1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.