Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Resistance | 22kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 100mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
SMD Chip Resistor, 22 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 22 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
22K OHM 1% | TTI Europe |
Res, Thick Film, 22K, 1%, 0.1W, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC0603FR-1022KL?
Additional datasheets, footprints and schematics for RC0603FR-1022KL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-1022KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-1022KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-1022KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-1022KL fall under?
The RC0603FR-1022KL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-1022KL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-1022KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-1022KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-1022KL have stock available?
Authorised distributors including Avnet America, Avnet Abacus, element14, TTI Europe and Farnell have stock available or on a lead time for RC0603FR-1022KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-1022KL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-1022KL?
You can fill out our help required form which you can use to request a quote for RC0603FR-1022KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.