Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0012
|
345,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
4,685,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
1,885,000
in stock
|
Buy Now | |
element14
from US$0.0029
|
1,885,000
in stock
|
Buy Now | |
Farnell
from US$0.0022
|
1,885,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0015
|
35,000
in stock
|
Buy Now | |
RS
from US$0.0062
|
14,600
in stock
|
Buy Now | |
Conrad
from US$0.0022
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0034
|
1,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
530,000
in stock
|
Buy Now | |
Distrelec
-
|
17,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
-
|
Buy Now | |
Avnet America
from US$0.0013
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 820ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
820 OHM 1% | TTI Europe |
Res, 820R, 1%, 0.1W, 0603, Thick Film | Newark Electronics |
RES, 820R, 1%, 0.1W, 0603, THICK FILM | element14 |
RC Series 0603 0.1 W 820 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Resistor 0603 0,1W 1% 820R Taped | Schukat Electronic |
Resistor Thick film 0603 1% 820R | RS |
Packaging type (components): Tape on Full reel | Conrad |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 820 ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 100mW, 820Ohm, 1%, 0603 | Distrelec |
RC0603 820R 1% 0,1W TK100 | Rutronik |
SMD Chip Resistor, 820 ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0603FR-07820RL?
Additional datasheets, footprints and schematics for RC0603FR-07820RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07820RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-07820RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07820RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-07820RL fall under?
The RC0603FR-07820RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-07820RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07820RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-07820RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-07820RL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RC0603FR-07820RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-07820RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-07820RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-07820RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.