Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0025
|
18,894
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
18,894
in stock
|
Buy Now | |
element14
from US$0.0022
|
18,894
in stock
|
Buy Now | |
Future Electronics
from US$0.0013
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0007
|
13,044
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0010
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0016
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 5.6Mohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
Surface Mount Thick Film Resistor, Rc Series, 5.6 Mohm, 100 Mw, - 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-075M6L | Newark Electronics |
RES, 5M6, 1%, 0.1W, 0603, THICK FILM | element14 |
RC Series 0603 0.1 W 5.6 MOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0603 5,6M 1% 0,1W TK100 | Rutronik |
SMD Chip Resistor, 5.6 MOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 5.6 MOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
5.6M OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a RC0603FR-075M6L?
Additional datasheets, footprints and schematics for RC0603FR-075M6L are listed on our Part Details page. You can also find images and similar parts to RC0603FR-075M6L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-075M6L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-075M6L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-075M6L fall under?
The RC0603FR-075M6L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-075M6L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-075M6L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-075M6L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-075M6L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for RC0603FR-075M6L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-075M6L often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-075M6L?
You can fill out our help required form which you can use to request a quote for RC0603FR-075M6L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.