Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0009
|
8,555,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
6,315,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
676,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
671,670
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
671,670
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
45,000
in stock
|
Buy Now | |
RS
from US$0.0025
|
34,500
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
19,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0011
|
5,531
in stock
|
Buy Now | |
Avnet Abacus
-
|
195,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
-
|
Buy Now | |
Avnet Asia
from US$0.0009
|
-
|
Buy Now |
Resistance | 4.99kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 100mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Body Length | 1.6mm |
RoHS Compliant | Yes |
RC Series 0603 0.1 W 4.99 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
4.99K OHM 1% | TTI Europe |
RES, 4K99, 1%, 0.1W, 0603, THICK FILM | element14 |
Res, 4K99, 1%, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Yageo RC0603FR-074K99L | Newark Electronics |
SMD Chip Resistor, 4.99 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Resistor Thick film 0603 1% 4K99 | RS |
YAGEO SMD Resistor 100mW, 4.99kOhm, 1%, 0603 | Distrelec |
SMD Chip Resistor, 4.99 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0603 4,99K 1% 0,1W TK100 | Rutronik |
Where can I find additional details, specifications and documents for a RC0603FR-074K99L?
Additional datasheets, footprints and schematics for RC0603FR-074K99L are listed on our Part Details page. You can also find images and similar parts to RC0603FR-074K99L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-074K99L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-074K99L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-074K99L fall under?
The RC0603FR-074K99L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-074K99L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-074K99L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-074K99L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-074K99L have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for RC0603FR-074K99L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-074K99L often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-074K99L?
You can fill out our help required form which you can use to request a quote for RC0603FR-074K99L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.