Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0013
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0012
|
355,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0014
|
1,145,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
235,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
103,745
in stock
|
Buy Now | |
element14
from US$0.0029
|
103,745
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
103,745
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0015
|
25,000
in stock
|
Buy Now | |
Conrad
from US$0.0022
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0017
|
1,200
in stock
|
Buy Now | |
RS
from US$0.0050
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0041
|
299
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 39ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
RC Series 0603 0.1 W 39 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
39 OHM 1% | TTI Europe |
RC0603 39R 1% 0,1W TK100 | Rutronik |
Res, Thick Film, 39R, 1%, 0.1W, 0603 | Newark Electronics |
RES, 39R, 1%, 0.1W, 0603, THICK FILM | element14 |
SMD Resistor 0603 0,1W 1% 39R Taped | Schukat Electronic |
Packaging type (components): Tape on Full reel | Conrad |
SMD Chip Resistor, 39 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Resistor Thick Film 0603 39R | RS |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 39 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603FR-0739RL?
Additional datasheets, footprints and schematics for RC0603FR-0739RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-0739RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-0739RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-0739RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-0739RL fall under?
The RC0603FR-0739RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-0739RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-0739RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-0739RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-0739RL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for RC0603FR-0739RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-0739RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-0739RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-0739RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.