Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0037
|
10,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
1,555,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
750,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0012
|
560,000
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0034
|
20,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0035
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0023
|
286
in stock
|
Buy Now | |
Avnet Abacus
-
|
180,000
in stock
|
Buy Now | |
Distrelec
-
|
20,450
in stock
|
Buy Now |
Resistance | 300ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 100mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
300 OHM 1% | TTI Europe |
RC0603 300R 1% 0,1W TK100 | Rutronik |
RC Series 0603 0.1 W 300 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 300 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor Thick film 0603 1% 300R | RS |
Res, 300R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant: Yes |Yageo RC0603FR-07300RL | Newark Electronics |
RES, 300R, 1%, 0.1W, THICK FILM, 0603 | element14 |
SMD Chip Resistor, 300 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 100mW, 300Ohm, 1%, 0603 | Distrelec |
Where can I find additional details, specifications and documents for a RC0603FR-07300RL?
Additional datasheets, footprints and schematics for RC0603FR-07300RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07300RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-07300RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07300RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-07300RL fall under?
The RC0603FR-07300RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-07300RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07300RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-07300RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-07300RL have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for RC0603FR-07300RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-07300RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-07300RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-07300RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.