Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0012
|
3,825,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0009
|
38,465,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
4,910,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
575,490
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
575,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.0020
|
494,044
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0015
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
44,810
in stock
|
Buy Now | |
RS
from US$0.0050
|
13,200
in stock
|
Buy Now | |
Conrad
from US$0.0022
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
985,000
in stock
|
Buy Now | |
Distrelec
-
|
11,650
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 2.2kohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
2.2K OHM 1% | TTI Europe |
RC0603 2,2K 1% 0,1W TK100 | Rutronik |
RC Series 0603 0.1 W 2.2 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RES, 2K2, 1%, 0.1W, 0603, THICK FILM | element14 |
SMD Resistor 0603 0,1W 1% 2,2K Taped | Schukat Electronic |
Surface Mount Thick Film Resistor, Rc Series, 2.2 Kohm, 100 Mw, - 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-072K2L | Newark Electronics |
Resistor Thick film 0603 1% 2K2 | RS |
Packaging type (components): Tape on Full reel | Conrad |
SMD Chip Resistor, 2.2 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 100mW, 2.2kOhm, 1%, 0603 | Distrelec |
SMD Chip Resistor, 2.2 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0603FR-072K2L.?
Additional datasheets, footprints and schematics for RC0603FR-072K2L. are listed on our Part Details page. You can also find images and similar parts to RC0603FR-072K2L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-072K2L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-072K2L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-072K2L. fall under?
The RC0603FR-072K2L. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-072K2L. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-072K2L. you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-072K2L. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-072K2L. have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, element14 and Farnell have stock available or on a lead time for RC0603FR-072K2L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-072K2L. often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-072K2L.?
You can fill out our help required form which you can use to request a quote for RC0603FR-072K2L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.