Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
15,500
units
|
Buy Now |
![]() |
TTI Europe |
22,240,000
units
|
Buy Now |
![]() |
Future Electronics |
2,720,000
units
|
Buy Now |
![]() |
Rutronik |
1,980,000
units
|
Buy Now |
![]() |
Arrow Electronics |
1,950,000
units
|
Buy Now |
![]() |
Avnet Europe |
481,345
units
|
Buy Now |
![]() |
Newark Electronics |
190,000
units
|
Buy Now |
![]() |
element14 |
190,000
units
|
Buy Now |
![]() |
Farnell |
190,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
125,400
units
|
Buy Now |
![]() |
Schukat Electronic |
75,000
units
|
Buy Now |
![]() |
Rapid Electronics |
10,000
units
|
Buy Now |
![]() |
Chip One Stop |
3,646
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 560ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
560 OHM 1% | TTI Europe |
RC Series 0603 0.1 W 560 Ohm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
RC0603 560R 1% 0,1W TK100 | Rutronik |
SMD Chip Resistor, 560 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Europe |
Res, Thick Film, 560R, 1%, 0.1W, 0603 | Newark Electronics |
RES, 560R, 1%, 0.1W, 0603, THICK FILM | element14 |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Resistor 0603 0,1W 1% 560R Taped | Schukat Electronic |
YAGEO SMD Resistor 100mW, 560Ohm, 1%, 0603 | Distrelec |
Resistor SMD 0,1W 0603 TC100 | SOS electronic |
Resistor SMD 0,1W 0603 TC100 R0603 1% 560 R REEL | Rapid Electronics |
Res Thick Film 0603 560 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy SMD T/R | Holdelec |
RES SMT 560R 1% 0603 TAPE | Component Electronics |
RES SMC 0603 560R 1% | Component Sense |
RES, THICK FILM, 560R, 1%, 0.1W, 0603 | Farnell |
RC0603 560R 1% 0,1W TK100 | Elfaro |
560 Ohms 100mW 0603 1% | Mouser Electronics |
Where can I find additional details, specifications and documents for a RC0603FR-07560RL?
Additional datasheets, footprints and schematics for RC0603FR-07560RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07560RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-07560RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07560RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-07560RL fall under?
The RC0603FR-07560RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-07560RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07560RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-07560RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-07560RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Arrow Electronics and Avnet Europe have stock available or on a lead time for RC0603FR-07560RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-07560RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-07560RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-07560RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.