Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0011
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0013
|
6,065,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0012
|
9,465,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
3,025,000
in stock
|
Buy Now | |
Avnet America
from US$0.0011
|
1,160,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
482,279
in stock
|
Buy Now | |
Farnell
from US$0.0055
|
437,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
427,515
in stock
|
Buy Now | |
Chip One Stop
from US$0.0017
|
28,925
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0015
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
19,980
in stock
|
Buy Now | |
RS
from US$0.0025
|
10,300
in stock
|
Buy Now | |
Conrad
from US$0.0022
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,405,000
in stock
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 47ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
47 OHM 1% | TTI Europe |
RC Series 0603 0.1 W 47 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0603 47R 1% 0,1W TK100 | Rutronik |
SMD Chip Resistor, 47 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RES, 47R, 1%, 0.1W, 0603, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Rc Series, 47 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-0747RL | Newark Electronics |
SMD Resistor 0603 0,1W 1% 47R Taped | Schukat Electronic |
YAGEO SMD Resistor 100mW, 47Ohm, 1%, 0603 | Distrelec |
Resistor Thick film 0603 1% 47R | RS |
Packaging type (components): Tape on Full reel | Conrad |
SMD Chip Resistor, 47 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603FR-0747RL?
Additional datasheets, footprints and schematics for RC0603FR-0747RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-0747RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-0747RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-0747RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-0747RL fall under?
The RC0603FR-0747RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-0747RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-0747RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-0747RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-0747RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Avnet America and element14 have stock available or on a lead time for RC0603FR-0747RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-0747RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-0747RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-0747RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.