Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0011
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0018
|
1,375,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
7,785,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0013
|
3,950,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0012
|
94,600
in stock
|
Buy Now | |
Farnell
from US$0.0055
|
72,923
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0029
|
70,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0015
|
65,000
in stock
|
Buy Now | |
RS
from US$0.0038
|
50,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0011
|
25,629
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
10,000
in stock
|
Buy Now | |
Conrad
from US$0.0023
|
10,000
in stock
|
Buy Now | |
Distrelec
-
|
14,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 470ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Reel Quantity | 5000 |
RC0603 470R 1% 0,1W TK100 | Rutronik |
470 OHM 1% | TTI Europe |
RC Series 0603 0.1 W 470 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
RES, 470R, 1%, 0.1W, 0603, THICK FILM | Farnell |
Surface Mount Thick Film Resistor, Rc Series, 470 Ohm, 100 Mw, - 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-07470RL | Newark Electronics |
SMD Resistor 0603 0,1W 1% 470R Taped | Schukat Electronic |
Resistor Thick film 0603 1% 470R | RS |
SMD Chip Resistor, 470 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Packaging type (components): Tape on Full reel | Conrad |
YAGEO SMD Resistor 100mW, 470Ohm, 1%, 0603 | Distrelec |
Where can I find additional details, specifications and documents for a RC0603FR-07470RL.?
Additional datasheets, footprints and schematics for RC0603FR-07470RL. are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07470RL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-07470RL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07470RL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-07470RL. fall under?
The RC0603FR-07470RL. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-07470RL. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07470RL. you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-07470RL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-07470RL. have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for RC0603FR-07470RL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-07470RL. often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-07470RL.?
You can fill out our help required form which you can use to request a quote for RC0603FR-07470RL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.