Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0005
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0114
|
No stock
|
Buy Now | |
Rutronik
from US$0.0007
|
17,800,000
in stock
|
Buy Now | |
Avnet America
from US$0.0005
|
150,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0007
|
-
|
Buy Now | |
element14
from US$0.0044
|
-
|
Buy Now | |
TTI Europe
from US$0.0005
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Resistance Tolerance | ± 5% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Voltage Rating | 50V |
RoHS Compliant | Yes |
RC0402 4,7K 5% 0,063W TK100 | Rutronik |
SMD Chip Resistor, 4.7 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 4.7 kOhm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
RC Series 0402 0.063 W 4.7 kOhm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RESISTOR, THICK FILM, 4.7KOHM, 62.5mW 5% | element14 |
4.7K OHM 5% | TTI Europe |
Res, Thick Film, 4K7, 5%, 0.0625W, 0402 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC0402JR-134K7L?
Additional datasheets, footprints and schematics for RC0402JR-134K7L are listed on our Part Details page. You can also find images and similar parts to RC0402JR-134K7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402JR-134K7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402JR-134K7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402JR-134K7L fall under?
The RC0402JR-134K7L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0402JR-134K7L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402JR-134K7L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402JR-134K7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402JR-134K7L have stock available?
Authorised distributors including Rutronik, Avnet America, Avnet Abacus, Future Electronics and element14 have stock available or on a lead time for RC0402JR-134K7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402JR-134K7L often in real-time on the comparison pages.
What if I can't find stock of RC0402JR-134K7L?
You can fill out our help required form which you can use to request a quote for RC0402JR-134K7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.