Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0006
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0129
|
No stock
|
Buy Now | |
Rutronik
from US$0.0007
|
56,000,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0006
|
500,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,700,000
in stock
|
Buy Now | |
Distrelec
-
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
-
|
Buy Now | |
Avnet America
from US$0.0008
|
-
|
Buy Now | |
element14
from US$0.0029
|
-
|
Buy Now | |
TTI Europe
from US$0.0007
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistor Technology | Thick Film |
Power Rating | 62.5mW |
Rated Current | 1A |
Product Range | RC Series |
Body Height | 0.32mm |
Body Length | 1mm |
Body Width | 0.5mm |
RoHS Compliant | Yes |
RC0402 0R I=1A | Rutronik |
RC Series 0402 0.063 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Zero Ohm Resistor, Jumper, 0402 [1005 Metric], Thick Film, 63 mW, 1 A, Surface Mount | Avnet Abacus |
YAGEO SMD Jumper 62.5mW, 0Ohm, 5%, 0402 | Distrelec |
Res, Thick Film, 0R, 0.0625W, 0402 | Newark Electronics |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a RC0402JR-130RL?
Additional datasheets, footprints and schematics for RC0402JR-130RL are listed on our Part Details page. You can also find images and similar parts to RC0402JR-130RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402JR-130RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402JR-130RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402JR-130RL fall under?
The RC0402JR-130RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0402JR-130RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402JR-130RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402JR-130RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402JR-130RL have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet Abacus, Distrelec and Newark Electronics have stock available or on a lead time for RC0402JR-130RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402JR-130RL often in real-time on the comparison pages.
What if I can't find stock of RC0402JR-130RL?
You can fill out our help required form which you can use to request a quote for RC0402JR-130RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.