Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0002
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0037
|
11,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0006
|
1,210,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0009
|
540,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0002
|
142,510
in stock
|
Buy Now | |
Rutronik
from US$0.0007
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0007
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
14,488
in stock
|
Buy Now | |
element14
from US$0.0015
|
14,488
in stock
|
Buy Now | |
Farnell
from US$0.0022
|
14,488
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0016
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,560,000
in stock
|
Buy Now |
Resistance | 390ohm |
---|---|
Resistance Tolerance | ± 5% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Voltage Rating | 50V |
RoHS Compliant | Yes |
390 OHM 5% | TTI Europe |
RC Series 0402 0.063 W 390 Ohm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0402 390R 5% 0,063W TK100 | Rutronik |
SMD Chip Resistor, 390 Ohm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Res, 390 Ohm, 0.063W, 50V, 0402 |Yageo RC0402JR-07390RL | Newark Electronics |
RES, 390 OHM, 0.063W, 50V, 0402 | element14 |
Resistor Thick film 0402 5% 390R | RS |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 390 Ohm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0402JR-07390RL?
Additional datasheets, footprints and schematics for RC0402JR-07390RL are listed on our Part Details page. You can also find images and similar parts to RC0402JR-07390RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402JR-07390RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402JR-07390RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402JR-07390RL fall under?
The RC0402JR-07390RL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0402JR-07390RL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402JR-07390RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402JR-07390RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402JR-07390RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Rutronik and Avnet America have stock available or on a lead time for RC0402JR-07390RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402JR-07390RL often in real-time on the comparison pages.
What if I can't find stock of RC0402JR-07390RL?
You can fill out our help required form which you can use to request a quote for RC0402JR-07390RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.