Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
35,100
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
1,630,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0009
|
1,540,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
973,809
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
969,347
in stock
|
Buy Now | |
Farnell
from US$0.0040
|
969,347
in stock
|
Buy Now | |
Chip One Stop
from US$0.0009
|
453,054
in stock
|
Buy Now | |
Future Electronics
from US$0.0019
|
430,000
in stock
|
Buy Now | |
Avnet America
from US$0.0012
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0009
|
3,192
in stock
|
Buy Now | |
Avnet Asia
-
|
50,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 10ohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Full Power Rating Temperature | 70°C |
Height | 1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
RC0402 10R 5% 0,063W TK200 | Rutronik |
10 OHM 5% | TTI Europe |
RES, 10R, 5%, 0.063W, 0402, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 63 Mw, - 5%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo RC0402JR-0710RL | Newark Electronics |
RC Series 0402 0.063 W 10 Ohm â–’5% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor Thick film 0402 5% 10R | RS |
SMD Chip Resistor, 10 Ohm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 10 Ohm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0402JR-0710RL?
Additional datasheets, footprints and schematics for RC0402JR-0710RL are listed on our Part Details page. You can also find images and similar parts to RC0402JR-0710RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402JR-0710RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402JR-0710RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402JR-0710RL fall under?
The RC0402JR-0710RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402JR-0710RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402JR-0710RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402JR-0710RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402JR-0710RL have stock available?
Authorised distributors including Rutronik, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for RC0402JR-0710RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402JR-0710RL often in real-time on the comparison pages.
What if I can't find stock of RC0402JR-0710RL?
You can fill out our help required form which you can use to request a quote for RC0402JR-0710RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.