Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0008
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0009
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
1,730,000
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
170,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0020
|
71,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0009
|
70,000
in stock
|
Buy Now | |
RS
from US$0.0025
|
28,100
in stock
|
Buy Now | |
Conrad
from US$0.0015
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
9,450
in stock
|
Buy Now | |
element14
from US$0.0044
|
6,206
in stock
|
Buy Now | |
Farnell
from US$0.0040
|
6,206
in stock
|
Buy Now | |
Avnet America
from US$0.0008
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 820kohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
820K OHM 1% | TTI Europe |
RC0402 820K 1% 0,063W TK100 | Rutronik |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Resistor 0402 0,063W 1% 820K Taped | Schukat Electronic |
RC Series 0402 0.063 W 820 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor Thick Film 0402 820K | RS |
Packaging type (components): Tape on Full reel | Conrad |
Res, 820K, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
RES, 820K, 1%, 0.063W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 820 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 820 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0402FR-07820KL?
Additional datasheets, footprints and schematics for RC0402FR-07820KL are listed on our Part Details page. You can also find images and similar parts to RC0402FR-07820KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-07820KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-07820KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-07820KL fall under?
The RC0402FR-07820KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-07820KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-07820KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-07820KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-07820KL have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Schukat Electronic and Future Electronics have stock available or on a lead time for RC0402FR-07820KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-07820KL often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-07820KL?
You can fill out our help required form which you can use to request a quote for RC0402FR-07820KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.